TE Connectivity
Afd 4C 4#12 Pin Plug Deutsch - Te Connectivity
AFD56-14-4PN-6117
Description
AFD 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 4C 4#12 Pin Plug Deutsch - Te Connectivity
80T2181
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-14-4PN-6117 |
80T2181 |
|
Product Name
|
|
Afd 4C 4#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details