TE Connectivity Standard Circular Connectors AFD56-14-4PN-1A

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 16 - 24 Reverse Gender : No Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 16 - 24 Reverse Gender : No Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AFD56-14-4PN-1A - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AFD56-14-4PN-1A
Standard Circular Connectors AFD56-14-4PN-1A
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Hermetically Sealed : No Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Power Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 23 Contact Layout Arrangement : 16 - 24 Reverse Gender : No Dimensions Wire Size (MMSQ) : 2.08 - 3.31 Wire Size (AWG) : 12 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 850 Voltage (VRMS) : 1800 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 14 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Polarization Code : N Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : Yes Shell Type : Straight Plug Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 23
  • Contact Layout Arrangement : 16 - 24
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : 2.08 - 3.31
  • Wire Size (AWG) : 12 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 850
  • Voltage (VRMS) : 1800

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 14

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : Yes
  • Shell Type : Straight Plug

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now
 - Deutsch AFD56-14-4PN-1A - PEI-Genesis
Philadelphia, PA, United States
AFD 4C 4#12 PIN PLUG

AFD 4C 4#12 PIN PLUG

Buy Now
Afd 4C 4#12 Pin Plug Deutsch - Te Connectivity - 64W2992 - Newark, An Avnet Company
Chicago, IL, United States
Afd 4C 4#12 Pin Plug Deutsch - Te Connectivity
64W2992
Afd 4C 4#12 Pin Plug Deutsch - Te Connectivity 64W2992
AFD 4C 4#12 PIN PLUG

AFD 4C 4#12 PIN PLUG

Supplier's Site

Technical Specifications

  TE Connectivity PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AFD56-14-4PN-1A Deutsch AFD56-14-4PN-1A 64W2992
Product Name Standard Circular Connectors Afd 4C 4#12 Pin Plug Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823587-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Standard Circular Connectors - 1-1589688-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
3 suppliers
Standard Circular Connectors - 1-1589060-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details