TE Connectivity
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity
AFD56-14-19PY-6117
Description
AFD 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity
80T2173
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-14-19PY-6117 |
80T2173 |
|
Product Name
|
|
Afd 19C 19#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers