TE Connectivity Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity AFD56-14-18PZ-LC

Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity - 86T7304 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity
86T7304
Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity 86T7304
CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18 POSITION, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7304
Product Name Circular Connector, Plug, 18 Position, 14-18, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data