TE Connectivity Circular Connector, Plug, 14-18, Cable; Product Range Deutsch - Te Connectivity AFD56-14-18PZ-6116

Description
CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-18, Cable; Product Range Deutsch - Te Connectivity - 46W3429 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-18, Cable; Product Range Deutsch - Te Connectivity
46W3429
Circular Connector, Plug, 14-18, Cable; Product Range Deutsch - Te Connectivity 46W3429
CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-18 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W3429
Product Name Circular Connector, Plug, 14-18, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products