TE Connectivity Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity AFD56-14-15SZ-6116-LC

Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-15SZ-6116-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT PLUG LC

AFD 15C 14#20 1#16 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity - 46W3420 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
46W3420
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity 46W3420
CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-15SZ-6116-LC 46W3420
Product Name Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
DIN 41612 - 39-XC5B-4421-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers