TE Connectivity Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity AFD56-14-15SW-6116

Description
AFD 15C 14#20 1#16 SKT PLUG
Request a Quote
Description
AFD 15C 14#20 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-15SW-6116 - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 SKT PLUG

AFD 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity - 46W3413 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
46W3413
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity 46W3413
CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-15SW-6116 46W3413
Product Name Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details