TE Connectivity Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity AFD56-14-15PY-6116-LC

Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote
Description
AFD 15C 14#20 1#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-14-15PY-6116-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 15C 14#20 1#16 PIN PLUG LC

AFD 15C 14#20 1#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity - 46W3408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
46W3408
Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity 46W3408
CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-14-15PY-6116-LC 46W3408
Product Name Circular Connector, Plug, 14-15, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1411/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers