TE Connectivity Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity AFD56-14-15PN

Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity - 80T2027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
80T2027
Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity 80T2027
CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 15 POSITION, 14-15, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80T2027
Product Name Circular Connector, Plug, 15 Position, 14-15, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details