TE Connectivity Circular Connector, Plug, 8 Position, 12-8, Cable; Product Range Deutsch - Te Connectivity AFD56-12-8SX-6141

Description
AFD 8C 8#20 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-12-8SX-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#20 SKT PLUG LC

AFD 8C 8#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 12-8, Cable; Product Range Deutsch - Te Connectivity - 95T5073 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 12-8, Cable; Product Range Deutsch - Te Connectivity
95T5073
Circular Connector, Plug, 8 Position, 12-8, Cable; Product Range Deutsch - Te Connectivity 95T5073
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-12-8SX-6141 95T5073
Product Name Circular Connector, Plug, 8 Position, 12-8, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (M) R/A Connector for RG316 Cable - ET-BMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details