AFD 8C 8#20 SKT PLUG LC
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:12-8RoHS
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD56-12-8SN-6140 | 86T7253 |
| Product Name | Circular Connector, Plug, 8 Position, 12-8, Cable; Product Range Deutsch - Te Connectivity | |
| Gender | Male / Plug |