TE Connectivity
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity
AFD56-12-8PZ-6117
Description
AFD 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity
95T5061
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD56-12-8PZ-6117 |
95T5061 |
|
Product Name
|
|
Afd 8C 8#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board Mount Connector
Gender
Female / Jack
Mounting
Through Hole
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details