TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity AFD56-12-10SW-6233

Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote
Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-12-10SW-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT PLUG LC

AFD 10C 10#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity - 86T7202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
86T7202
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity 86T7202
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-12-10SW-6233 86T7202
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers