TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity AFD56-12-10SN-LC

Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity - 86T7196 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
86T7196
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity 86T7196
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 86T7196
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Circular Connector Assemblies - 1124-ECJ.2B.314.CBDA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.5 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1427-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details