TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity AFD56-12-10PW-6233

Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote
Description
AFD 10C 10#20 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD56-12-10PW-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN PLUG LC

AFD 10C 10#20 PIN PLUG LC

Buy Now
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity - 86T7182 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
86T7182
Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity 86T7182
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD56-12-10PW-6233 86T7182
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details