TE Connectivity Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity AFD56-10-6PW

Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity - 95T4986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
95T4986
Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity 95T4986
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, CABLE; Product Range:AFD Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T4986
Product Name Circular Connector, Plug, 6 Position, 10-6, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Turret Connectors - 36-11216-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers