TE Connectivity Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity AFD54-8-98SN-6141

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity - 06W5666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity
06W5666
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity 06W5666
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5666
Product Name Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers