TE Connectivity Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity AFD54-8-98PN-6139

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity - 06W5661 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity
06W5661
Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity 06W5661
CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-98, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:8-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5661
Product Name Circular Connector, Receptacle, 8-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4010 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details