CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 46W3387 |
| Product Name | Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |