TE Connectivity Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity AFD54-8-33SW-6117

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity - 46W3385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
46W3385
Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity 46W3385
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:8-33 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46W3385
Product Name Circular Connector, Receptacle, 8-33, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X200D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details