TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-24-61SX-6140

Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4970 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
95T4970
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity 95T4970
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T4970
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers