TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-24-61PZ-6233

Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
95T4962
Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity 95T4962
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95T4962
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1674/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers