TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-22-55SX-6117

Description
AFD 55C 55#20 SKT RECP
Request a Quote
Description
AFD 55C 55#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-22-55SX-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT RECP

AFD 55C 55#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Product Range Deutsch - Te Connectivity
06W5530
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Product Range Deutsch - Te Connectivity 06W5530
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-22-55SX-6117 06W5530
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data