TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-22-41SX-6117

Description
AFD 41C 27#20 14#16 SKT RECP
Request a Quote
Description
AFD 41C 27#20 14#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-22-41SX-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT RECP

AFD 41C 27#20 14#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
06W5514
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity 06W5514
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-22-41SX-6117 06W5514
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1028-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details