TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-22-41SW-6141

Description
AFD 41C 27#20 14#16 SKT REC LC
Request a Quote
Description
AFD 41C 27#20 14#16 SKT REC LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-22-41SW-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 SKT REC LC

AFD 41C 27#20 14#16 SKT REC LC

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
06W5513
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity 06W5513
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-22-41SW-6141 06W5513
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details