TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-22-41PY-6139

Description
AFD 41C 27#20 14#16 PIN REC LC
Request a Quote
Description
AFD 41C 27#20 14#16 PIN REC LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-22-41PY-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN REC LC

AFD 41C 27#20 14#16 PIN REC LC

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
95T4835
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity 95T4835
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-22-41PY-6139 95T4835
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details