TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-22-41PX-6141

Description
AFD 41C 27#20 14#16 PIN REC LC
Request a Quote
Description
AFD 41C 27#20 14#16 PIN REC LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-22-41PX-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN REC LC

AFD 41C 27#20 14#16 PIN REC LC

Buy Now
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4829 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
95T4829
Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity 95T4829
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-22-41PX-6141 95T4829
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Push-in X connector - QBX-3/8T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details