TE Connectivity
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity
AFD54-22-21PY-6117
Description
AFD 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity
70W5225
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD54-22-21PY-6117 |
70W5225 |
|
Product Name
|
|
Afd 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers