TE Connectivity Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity AFD54-20-41PY-6117

Description
AFD 41C 41#20 PIN RECP
Request a Quote
Description
AFD 41C 41#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-20-41PY-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN RECP

AFD 41C 41#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity - 06W5476 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity
06W5476
Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity 06W5476
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, PANEL; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:20-41 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-20-41PY-6117 06W5476
Product Name Circular Connector, Receptacle, 20-41, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers