TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-20-39PY-6117-LC

Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-20-39PY-6117-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN RECP LC

AFD 39C 37#20 2#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Product Range Deutsch - Te Connectivity
95T4756
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Product Range Deutsch - Te Connectivity 95T4756
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-20-39PY-6117-LC 95T4756
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details