TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-20-16SZ

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity
26W7799
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity 26W7799
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W7799
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers