TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-20-16SX-6141

Description
AFD 16C 16#16 SKT RECP LC
Request a Quote
Description
AFD 16C 16#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-20-16SX-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT RECP LC

AFD 16C 16#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity
26W7789
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity 26W7789
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-20-16SX-6141 26W7789
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details