TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-20-16SN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity
26W7767
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity 26W7767
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W7767
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Accessories - 2243-SK9-016-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers