CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 18-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06W5444 |
| Product Name | Circular Connector, Receptacle, 8 Position, 18-8, Jam Nut; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |