TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-18-11PX-6117-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Product Range Deutsch - Te Connectivity - 06W5323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Product Range Deutsch - Te Connectivity
06W5323
Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Product Range Deutsch - Te Connectivity 06W5323
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06W5323
Product Name Circular Connector, Receptacle, 11 Position, 18-11, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Insulated & Metal Phone Plug - 884 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Coaxial Adapters - CC-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details