AFD 8C 8#12 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD54-16-8SY-6117 | 26W7759 |
| Product Name | Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |