TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-8SW-6141

Description
AFD 8C 8#12 SKT RECP LC
Request a Quote
Description
AFD 8C 8#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-8SW-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT RECP LC

AFD 8C 8#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7754 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity
26W7754
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity 26W7754
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-8SW-6141 26W7754
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details