TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-8PZ-6141

Description
AFD 8C 8#12 PIN RECP LC
Request a Quote
Description
AFD 8C 8#12 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-8PZ-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 PIN RECP LC

AFD 8C 8#12 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity
26W7746
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity 26W7746
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-8PZ-6141 26W7746
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details