TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-26SY-6117

Description
AFD 26C 26#20 SKT RECP
Request a Quote
Description
AFD 26C 26#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-26SY-6117 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT RECP

AFD 26C 26#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
26W7719
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity 26W7719
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-26SY-6117 26W7719
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details