TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-26SW-6141

Description
AFD 26C 26#20 SKT RECP LC
Request a Quote
Description
AFD 26C 26#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-26SW-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT RECP LC

AFD 26C 26#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
26W7718
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity 26W7718
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-26SW-6141 26W7718
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details