TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-26SW-6139

Description
AFD 26C 26#20 SKT RECP LC
Request a Quote
Description
AFD 26C 26#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-26SW-6139 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT RECP LC

AFD 26C 26#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity - 26W7717 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
26W7717
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity 26W7717
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-26SW-6139 26W7717
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data