TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-16-26PZ-6141

Description
AFD 26C 26#20 PIN RECP LC
Request a Quote
Description
AFD 26C 26#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-16-26PZ-6141 - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN RECP LC

AFD 26C 26#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity - 44W0361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
44W0361
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity 44W0361
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-16-26PZ-6141 44W0361
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers