AFD 5C 5#16 PIN RECP LC
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD54-14-5PZ-6140 | 95T4667 |
| Product Name | Circular Connector, Receptacle, 5 Position, 14-5, Jam Nut; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |