TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-14-5PW-6140

Description
AFD 5C 5#16 PIN RECP LC
Request a Quote
Description
AFD 5C 5#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-14-5PW-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN RECP LC

AFD 5C 5#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, Jam Nut; Product Range Deutsch - Te Connectivity
95T4655
Circular Connector, Receptacle, 5 Position, 14-5, Jam Nut; Product Range Deutsch - Te Connectivity 95T4655
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-14-5PW-6140 95T4655
Product Name Circular Connector, Receptacle, 5 Position, 14-5, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Assemblies - 486-6554-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 12 volts
View Details
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers