TE Connectivity
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
AFD54-14-19PY-1A
Description
AFD 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
64W2826
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch AFD54-14-19PY-1A |
64W2826 |
|
Product Name
|
|
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details