AFD54-14-19PW-6116 -- AFD 19C 19#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
AFD54-14-19PW-6116
Description
AFD 19C 19#20 PIN RECP
Description
AFD 19C 19#20 PIN RECP
Suppliers
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
08AC7372
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08AC7372 |
|
Product Name
|
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details