TE Connectivity Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-14-18SZ-6140

Description
AFD 18C 18#20 SKT RECP LC
Request a Quote
Description
AFD 18C 18#20 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-14-18SZ-6140 - PEI-Genesis
Philadelphia, PA, United States
AFD 18C 18#20 SKT RECP LC

AFD 18C 18#20 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Product Range Deutsch - Te Connectivity
95T4611
Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Product Range Deutsch - Te Connectivity 95T4611
CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 18 POSITION, 14-18, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-14-18SZ-6140 95T4611
Product Name Circular Connector, Receptacle, 18 Position, 14-18, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Bulkhead Jack - 111202 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details