AFD54-14-18PY-6117 -- AFD 18C 18#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity
AFD54-14-18PY-6117
Description
AFD 18C 18#20 PIN RECP
Description
AFD 18C 18#20 PIN RECP
Suppliers
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity
54W9233
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54W9233 |
|
Product Name
|
Afd 18C 18#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Board Mount Connector; DIN Connector
Mounting
Through Hole
Current Rating
2.0 amps
View Details
2 suppliers