TE Connectivity Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Product Range Deutsch - Te Connectivity AFD54-14-12SN-6233

Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote
Description
AFD 12C 8#20 4#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch AFD54-14-12SN-6233 - PEI-Genesis
Philadelphia, PA, United States
AFD 12C 8#20 4#16 SKT RECP LC

AFD 12C 8#20 4#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Product Range Deutsch - Te Connectivity - 95T4536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Product Range Deutsch - Te Connectivity
95T4536
Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Product Range Deutsch - Te Connectivity 95T4536
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, 14-12, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch AFD54-14-12SN-6233 95T4536
Product Name Circular Connector, Receptacle, 12 Position, 14-12, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details