AFD 8C 8#20 SKT RECP LC
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, JAM NUT; Product Range:AFD Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch AFD54-12-8SZ-6141 | 95T4521 |
| Product Name | Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |